Henkel Adhesive Technologies - Aviation, Space and Rail Datasheets for Thermal Compounds and Thermal Interface Materials
Thermal compounds and thermal interface materials form a thermally conductive layer on a substrate, between components or within a finished product.
Thermal Compounds and Thermal Interface Materials: Learn more
| Product Name | Notes |
|---|---|
| BERGQUIST GAP PAD TGP 7000ULM is an extremely soft gap filling material rated at a thermal conductivity of 7.0 W/m-K. It is specially formulated for high performance applications requiring low... | |
| BERGQUIST® GAP FILLER TGF 3500LVO is a silicone, two-component, high thermal conductivity, liquid gap filler. This product offers the mechanical property benefits of a silicone material with the additional feature... | |
| BERGQUIST® GAP PAD TGP 10000ULM is an extremely soft gap filling material rated at a thermal conductivity of 10.0 W/m-K. It is specially formulated for high performance applications requiring low... | |
| BERGQUIST® GAP PAD TGP 5000 is a silicone based, thermally conductive, fiberglass reinforced and S-class soft gap pad. Its highly conformable nature and S-class softness ensures that it conforms to... | |
| BERGQUIST® LIQUI FORM TLF 6000HG thermally conductive gel interface material is designed to meet the demanding requirements in certain telecom market applications. Its unique formulation assures a balanced mix of... |