Henkel Adhesive Technologies - Aviation, Space and Rail Datasheets for Epoxy Adhesives

Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage.
Epoxy Adhesives: Learn more

Product Name Notes
LOCTITE® ABLESTIK 5025E unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. Thin, uniform bondline control Provides RF/EMI...
LOCTITE® ABLESTIK 563K adhesive film is suitable for bonding "hot" devices onto heat sinks where electrical insulation and good heat transfer are required. It exhibits low squeeze out during bonding.
LOCTITE® ABLESTIK 8175 is designed for solder replacement in microelectronic interconnect applications. This adhesive may be used with thick film metallizations or traditional printed circuit board surfaces. It is capable...
LOCTITE® ABLESTIK 84-1LMINB1 die attach adhesive is formulated to bond difficult-to-wet surfaces such as palladium-silver capacitors terminations. This adhesive reduces capacitor shorting problems caused by resin bleed. Electrically conductive Long...
LOCTITE® ABLESTIK 84-1LMIT1 adhesive is designed for medium die attach applications. It is designed for screen printing using 325 mesh. Electrically conductive High thermal conductivity Solvent-free formulation Low viscosity
LOCTITE® ABLESTIK CF 3366 film adhesive is formulated for electrical, thermal and mechanical assembly applications. The combination of adhesive properties ensures reliable RF ground plane performance suitable for extreme environmental...
LOCTITE® ABLESTIK ECF 561 is designed for bonding materials with mismatched coefficients of thermal expansion. Electrically conductive Flexible Removable
LOCTITE® EA 9365FST AERO is a FST retardant toughened paste that provides high color stability after curing. The product is Halogen- and Antimony-free and curable at room temperature or accelerated...
LOCTITE® ECCOBOND UF 1173 is designed to provide a uniform and void-free encapsulant underfill, maximizing the device's temperature cycling capability, distributing stress away from solder connects thus enhancing solder joint...