Henkel Adhesive Technologies - Aviation, Space and Rail Datasheets for Thermoset Adhesives

Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions.
Thermoset Adhesives: Learn more

Product Name Notes
BERGQUIST® GAP FILLER TGF 3500LVO is a silicone, two-component, high thermal conductivity, liquid gap filler. This product offers the mechanical property benefits of a silicone material with the additional feature...
LOCTITE ABLESTIK ICP 9000 is a silver-filled, semi-sintering adhesive specially designed for use in the assembly of high power and high temperature electronic devices. It is formulated with a more...
LOCTITE® ABLESTIK 5025E unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. Thin, uniform bondline control Provides RF/EMI...
LOCTITE® ABLESTIK 563K adhesive film is suitable for bonding "hot" devices onto heat sinks where electrical insulation and good heat transfer are required. It exhibits low squeeze out during bonding.
LOCTITE® ABLESTIK 8175 is designed for solder replacement in microelectronic interconnect applications. This adhesive may be used with thick film metallizations or traditional printed circuit board surfaces. It is capable...
LOCTITE® ABLESTIK 84-1LMINB1 die attach adhesive is formulated to bond difficult-to-wet surfaces such as palladium-silver capacitors terminations. This adhesive reduces capacitor shorting problems caused by resin bleed. Electrically conductive Long...
LOCTITE® ABLESTIK 84-1LMIT1 adhesive is designed for medium die attach applications. It is designed for screen printing using 325 mesh. Electrically conductive High thermal conductivity Solvent-free formulation Low viscosity
LOCTITE® ABLESTIK CF 3366 film adhesive is formulated for electrical, thermal and mechanical assembly applications. The combination of adhesive properties ensures reliable RF ground plane performance suitable for extreme environmental...
LOCTITE® ABLESTIK ECF 561 is designed for bonding materials with mismatched coefficients of thermal expansion. Electrically conductive Flexible Removable
LOCTITE® ABLESTIK QMI529HT-LV conductive die attach adhesive has been formulated for use in high throughput die attach applications Electrically conductive Thermally conductive Good dispensing characteristics Hydrophobic
LOCTITE® EA 9365FST AERO is a FST retardant toughened paste that provides high color stability after curing. The product is Halogen- and Antimony-free and curable at room temperature or accelerated...
LOCTITE® ECCOBOND UF 1173 is designed to provide a uniform and void-free encapsulant underfill, maximizing the device's temperature cycling capability, distributing stress away from solder connects thus enhancing solder joint...