LufftUSA Hand-held Measuring Device XP201

Description
High-precision reference measurement standard for industrial humidity calibrations High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with software, online data collection. Parameters measured: Relative Humidity, Temperature Measurement technology: resistive-electrolyt ic / Humidity Product highlights: Excellent accuracy of temperature and relative humidity. Display of calculations and statistical functions. Interfaces: USB (Cable and SmartGraph3 software included) Article number: 5810.20
Description
High-precision reference measurement standard for industrial humidity calibrations High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with software, online data collection. Parameters measured: Relative Humidity, Temperature Measurement technology: resistive-electrolyt ic / Humidity Product highlights: Excellent accuracy of temperature and relative humidity. Display of calculations and statistical functions. Interfaces: USB (Cable and SmartGraph3 software included) Article number: 5810.20

Suppliers

Company
Product
Description
Supplier Links
Hand-held Measuring Device - XP201 - LufftUSA
Carpinteria, CA, USA
Hand-held Measuring Device
XP201
Hand-held Measuring Device XP201
High-precision reference measurement standard for industrial humidity calibrations High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with software, online data collection. Parameters measured: Relative Humidity, Temperature Measurement technology: resistive-electrolyt ic / Humidity Product highlights: Excellent accuracy of temperature and relative humidity. Display of calculations and statistical functions. Interfaces: USB (Cable and SmartGraph3 software included) Article number: 5810.20

High-precision reference measurement standard for industrial humidity calibrations

High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with software, online data collection.

  • Parameters measured: Relative Humidity, Temperature
  • Measurement technology: resistive-electrolytic / Humidity
  • Product highlights: Excellent accuracy of temperature and relative humidity. Display of calculations and statistical functions.
  • Interfaces: USB (Cable and SmartGraph3 software included)
  • Article number: 5810.20
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Moisture Meters
Product Number XP201
Product Name Hand-held Measuring Device
Application Moisture / Water Content in Gases / Air
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensors - 10142020-10 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 2769882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF) - MK33 mini (200pF +/-40pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details