Madison Electric Products Rigid/EMT Conduit Strap 1605

Description
NAIL TYPE ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.12 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD, MASONRY
Datasheet
Description
NAIL TYPE ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.12 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD, MASONRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1605 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1605
Rigid/EMT Conduit Strap 1605
NAIL TYPE ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.12 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD, MASONRY
  • NAIL TYPE
  • ZINC ELECTROPLATED STAMPED STEEL MATERIAL
  • 2.12 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1000 STANDARD PACKAGE
  • 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE
  • ROHS COMPLIANT
  • USED FOR WOOD, MASONRY
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1605
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Channel Conduit/Cable Clamp - P6806 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.38 inch (9.52 mm)
View Details
Conduit Hanger - CD2B37CP - Pentair, Inc.
Specs
Maximum Load 250 lbs (113 kg)
View Details
Conduit To Rod Clamp - CGRC-48-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features UL Listed
View Details