Madison Electric Products Conduit Hanger 1-WBA

Description
CONDUIT HANGER WITH BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1 INCH
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 1-WBA - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
1-WBA
Conduit Hanger 1-WBA
CONDUIT HANGER WITH BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1 INCH
  • CONDUIT HANGER WITH BOLT TYPE
  • 18 GAUGE STEEL MATERIAL
  • BRIGHT ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 3/4 INCH RIGID/EMT CONDUIT TYPE
  • SCREW SIZE 1/4 INCH X 1 INCH
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1-WBA
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Pipe Strap - P2558-10 GR - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Maximum Load 500 lbs (227 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit Hanger - CD2.5B37 - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details
Conduit To Rod Clamp - BGC-1-75SH - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details