Madison Electric Products Rigid/EMT Conduit Support 343

Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet
Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Support - 343 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Support
343
Rigid/EMT Conduit Support 343
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE
  • RIGHT ANGLE TYPE
  • MALLEABLE IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 343
Product Name Rigid/EMT Conduit Support
Support Type Pipe Support; Rigid/EMT Conduit Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - 004M007 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
Pipe Hanger - 4050600PL - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1940 lbs (880 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details