Madison Electric Products Rigid/EMT Conduit Strap 699

Description
1-HOLE RIBBED TYPE ZINC PLATED COLD ROLLED STEEL MATERIAL 0.562 INCH ARMORED/METAL CLAD CABLE USED ON 1000 STANDARD PACKAGE 1/4 INCH TRADE SIZE 0.2 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE RIBBED TYPE ZINC PLATED COLD ROLLED STEEL MATERIAL 0.562 INCH ARMORED/METAL CLAD CABLE USED ON 1000 STANDARD PACKAGE 1/4 INCH TRADE SIZE 0.2 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 699 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
699
Rigid/EMT Conduit Strap 699
1-HOLE RIBBED TYPE ZINC PLATED COLD ROLLED STEEL MATERIAL 0.562 INCH ARMORED/METAL CLAD CABLE USED ON 1000 STANDARD PACKAGE 1/4 INCH TRADE SIZE 0.2 INCH HOLE/BOLT SIZE
  • 1-HOLE RIBBED TYPE
  • ZINC PLATED COLD ROLLED STEEL MATERIAL
  • 0.562 INCH
  • ARMORED/METAL CLAD CABLE USED ON
  • 1000 STANDARD PACKAGE
  • 1/4 INCH TRADE SIZE
  • 0.2 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 699
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp - P2025 HG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.38 inch (9.52 mm)
View Details
Conduit Hanger - 4270100EG - Pentair, Inc.
Specs
Maximum Load 610 lbs (277 kg)
View Details
Conduit To Rod Clamp - BGRC-48 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze, Stainless Steel/Silicone Bronze Hardware
Features UL Listed
View Details