Centricity Datasheets for Rotary Indexing Tables
Rotary indexing tables are used to index components in defined, angular increments so that they can be machined, worked, or assembled in multiple operations. Tables can have fixed or adjustable indexing angles.
Rotary Indexing Tables: Learn more
| Product Name | Notes |
|---|---|
| OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple... | |
| AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these... | |
| Center-driven geared indexer - near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. The MS Series indexer is a high precision, highly flexible servo... | |
| Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for... | |
| Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo... | |
| Open-center geared indexer - near zero backlash gearing with up to 4.70" diameter thru-bore for passage of fluids, electrical, or both. The MS Series indexer is a high precision, highly... | |
| Open-center geared indexer with external bearing set - near zero backlash gearing integrated with external bearing set with up to a 23" thru-bore, for mounting of ancillary equipment, pedestals, and... | |
| The DL Series features IP68 construction to be dust tight and protect against continuous submersion in water and other fluids up to 1 meter. The DL Series is designed to... | |
| The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens... |