Centricity Datasheets for Rotary Tables
Rotary tables are used to position items so that they can be machined, worked, or assembled.
Rotary Tables: Learn more
| Product Name | Notes |
|---|---|
| OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple... | |
| AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these... | |
| Center-driven geared indexer - near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. The MS Series indexer is a high precision, highly flexible servo... | |
| Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for... | |
| Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo... | |
| Open-center geared indexer - near zero backlash gearing with up to 4.70" diameter thru-bore for passage of fluids, electrical, or both. The MS Series indexer is a high precision, highly... | |
| Open-center geared indexer with external bearing set - near zero backlash gearing integrated with external bearing set with up to a 23" thru-bore, for mounting of ancillary equipment, pedestals, and... | |
| The DL Series features IP68 construction to be dust tight and protect against continuous submersion in water and other fluids up to 1 meter. The DL Series is designed to... | |
| The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens... |