Centricity EZ Indexer™ Servo Indexer EZ4000

Description
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Open-center geared indexer - near zero backlash gearing with up to 4.70” diameter thru-bore for passage of fluids, electrical, or both.
Description
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Open-center geared indexer - near zero backlash gearing with up to 4.70” diameter thru-bore for passage of fluids, electrical, or both.

Suppliers

Company
Product
Description
Supplier Links
EZ Indexer™ Servo Indexer - EZ4000 - Centricity
Girard, OH, USA
EZ Indexer™ Servo Indexer
EZ4000
EZ Indexer™ Servo Indexer EZ4000
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Open-center geared indexer - near zero backlash gearing with up to 4.70” diameter thru-bore for passage of fluids, electrical, or both.

OVERVIEW
The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases.

The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities.

EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED.

Open-center geared indexer - near zero backlash gearing with up to 4.70” diameter thru-bore for passage of fluids, electrical, or both.

Supplier's Site

Technical Specifications

  Centricity
Product Category Rotary Indexing Tables
Product Number EZ4000
Product Name EZ Indexer™ Servo Indexer
Unlock Full Specs
to access all available technical data

Similar Products

RTMBi High Precision Indexing Table - RTMBi140-050 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 6.54 inch (166 mm)
View Details
PIglide RL Rotation Stage with Air Bearing - A-63x - PI (Physik Instrumente) L.P.
Specs
Application Inspection; Wafer Alignment, Measuring Technology, Calibration, Scanning
Drive Mechanism Direct Drive; Ironless 3-phase torque motor
View Details
Rotary Table - A5990TS - Velmex, Inc.
Specs
Application Assembly; Automation; EqipPositioning; Inspection
Features Encoder; Small Size, Engraved Knob
Min. Indexing Increment 0.0100 degrees
View Details