Centricity MS Series Servo Indexer MS2518G

Description
Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.
Description
Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.

Suppliers

Company
Product
Description
Supplier Links
MS Series Servo Indexer - MS2518G - Centricity
Girard, OH, USA
MS Series Servo Indexer
MS2518G
MS Series Servo Indexer MS2518G
Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.

Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.

Supplier's Site

Technical Specifications

  Centricity
Product Category Rotary Indexing Tables
Product Number MS2518G
Product Name MS Series Servo Indexer
Application Assembly; Automation; EqipPositioning; Inspection; Machining
Features 4Axis; 5Axis; Operator Configurable; Encoder; TSlot (optional feature); Tilting
Min. Indexing Increment 0.0360 degrees
Indexing Accuracy 15 arcsec
Table Diameter 150 inch (3810 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RTMC High Precision Indexing Table - RTMC 180195 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 7.09 inch (180 mm)
View Details
PIglide RM Rotation Stage with Air Bearing - A-62x - PI (Physik Instrumente) L.P.
Specs
Application Inspection; Optical Alignment, Metrology, Calibration, Scanning
Mounting Capability Horizontal (optional feature); Vertical (optional feature)
Drive Mechanism Ironless 3-phase torque motor
View Details
Rotary Indexing Tables - ITSC Series - GIMATIC S.r.l.
Specs
Application Automation
Number of Spindles 1
Thru Hole Diameter 0.2165 to 0.5906 inch (5.5 to 15 mm)
View Details