Centricity AccuRing™ Rotary Table

Description
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very large open-centers are available. Load capacities can reach hundreds of thousands of pounds, and dial diameters can exceed 25’. AccuRing Rotary Tables can be mounted horizontally, vertically, or even inverted. Custom bases with ancillary mounting surfaces, dial plates manufactured from aluminum, steel, stainless steel, or phenolic resins can complete your AccuRing. Large dial plates are designed to ship standard freight with easy “in-the-field” set-up. If your application requires a “special” rotary indexing or continuous rotation device, the AccuRing can be the answer you’re looking for. TYPICAL OPTIONS Multi-Circuit Slip rings Multi-Passage Rotary Unions Shot Pins Vacuum Hold-down on Dial Custom Fixturing on dial Under dial support for Pressing Operations Elevating Dial Sealed/Air Purged Wash down Explosion-Proof Fail Safe Brakes High Speed Spin GEN-2 Servo Control Package Extensive Field Bus Capabilities for Networking DeviceNet, Modbus, Profibus, Ethernet, etc. Configurable I/O when used with GEN-2 Package
Description
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very large open-centers are available. Load capacities can reach hundreds of thousands of pounds, and dial diameters can exceed 25’. AccuRing Rotary Tables can be mounted horizontally, vertically, or even inverted. Custom bases with ancillary mounting surfaces, dial plates manufactured from aluminum, steel, stainless steel, or phenolic resins can complete your AccuRing. Large dial plates are designed to ship standard freight with easy “in-the-field” set-up. If your application requires a “special” rotary indexing or continuous rotation device, the AccuRing can be the answer you’re looking for. TYPICAL OPTIONS Multi-Circuit Slip rings Multi-Passage Rotary Unions Shot Pins Vacuum Hold-down on Dial Custom Fixturing on dial Under dial support for Pressing Operations Elevating Dial Sealed/Air Purged Wash down Explosion-Proof Fail Safe Brakes High Speed Spin GEN-2 Servo Control Package Extensive Field Bus Capabilities for Networking DeviceNet, Modbus, Profibus, Ethernet, etc. Configurable I/O when used with GEN-2 Package

Suppliers

Company
Product
Description
Supplier Links
AccuRing™ Rotary Table -  - Centricity
Girard, OH, USA
AccuRing™ Rotary Table
AccuRing™ Rotary Table
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very large open-centers are available. Load capacities can reach hundreds of thousands of pounds, and dial diameters can exceed 25’. AccuRing Rotary Tables can be mounted horizontally, vertically, or even inverted. Custom bases with ancillary mounting surfaces, dial plates manufactured from aluminum, steel, stainless steel, or phenolic resins can complete your AccuRing. Large dial plates are designed to ship standard freight with easy “in-the-field” set-up. If your application requires a “special” rotary indexing or continuous rotation device, the AccuRing can be the answer you’re looking for. TYPICAL OPTIONS Multi-Circuit Slip rings Multi-Passage Rotary Unions Shot Pins Vacuum Hold-down on Dial Custom Fixturing on dial Under dial support for Pressing Operations Elevating Dial Sealed/Air Purged Wash down Explosion-Proof Fail Safe Brakes High Speed Spin GEN-2 Servo Control Package Extensive Field Bus Capabilities for Networking DeviceNet, Modbus, Profibus, Ethernet, etc. Configurable I/O when used with GEN-2 Package

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products.

Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very large open-centers are available. Load capacities can reach hundreds of thousands of pounds, and dial diameters can exceed 25’.

AccuRing Rotary Tables can be mounted horizontally, vertically, or even inverted. Custom bases with ancillary mounting surfaces, dial plates manufactured from aluminum, steel, stainless steel, or phenolic resins can complete your AccuRing. Large dial plates are designed to ship standard freight with easy “in-the-field” set-up.

If your application requires a “special” rotary indexing or continuous rotation device, the AccuRing can be the answer you’re looking for.

TYPICAL OPTIONS

  • Multi-Circuit Slip rings
  • Multi-Passage Rotary Unions
  • Shot Pins
  • Vacuum Hold-down on Dial
  • Custom Fixturing on dial
  • Under dial support for Pressing Operations
  • Elevating Dial
  • Sealed/Air Purged
  • Wash down
  • Explosion-Proof
  • Fail Safe Brakes
  • High Speed Spin
  • GEN-2 Servo Control Package
  • Extensive Field Bus Capabilities for Networking DeviceNet, Modbus, Profibus, Ethernet, etc.
  • Configurable I/O when used with GEN-2 Package
Supplier's Site

Technical Specifications

  Centricity
Product Category Rotary Indexing Tables
Product Name AccuRing™ Rotary Table
Application Assembly; Automation; EqipPositioning; Inspection; Machining
Features 4Axis; 5Axis; Operator Configurable; Encoder; TSlot (optional feature); Tilting
Min. Indexing Increment 0.0360 degrees
Indexing Accuracy 30 arcsec
Table Diameter 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RTMBi High Precision Indexing Table - RTMBi140-070 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 6.54 inch (166 mm)
View Details
PIglide RM Rotation Stage with Air Bearing - A-62x - PI (Physik Instrumente) L.P.
Specs
Application Inspection; Optical Alignment, Metrology, Calibration, Scanning
Mounting Capability Horizontal (optional feature); Vertical (optional feature)
Drive Mechanism Ironless 3-phase torque motor
View Details
Rotary Indexing Tables - ITSC Series - GIMATIC S.r.l.
Specs
Application Automation
Number of Spindles 1
Thru Hole Diameter 0.2165 to 0.5906 inch (5.5 to 15 mm)
View Details