Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.
| Centricity | |
|---|---|
| Product Category | Rotary Indexing Tables |
| Product Number | MS2523G |
| Product Name | MS Series Servo Indexer |
| Application | Assembly; Automation; EqipPositioning; Inspection; Machining |
| Features | 4Axis; 5Axis; Operator Configurable; Encoder; TSlot (optional feature); Tilting |
| Min. Indexing Increment | 0.0360 degrees |
| Indexing Accuracy | 15 arcsec |
| Table Diameter | 180 inch (4572 mm) |