Mill-Max Mfg. Corp. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
| Product Name | Notes |
|---|---|
| 10 Position Horizontal Mount DIP, 10 pins | |
| 10 Position Vertical Mount DIP, 10 pins | |
| Double Tail Header Pin with 0.016 dia. Tail | |
| Double Tail Header Pin with 0.021 dia. Tail | |
| Double Tail Header Pin with 0.04 dia. Tail | |
| MIL-DTL-83734 (MIL-S-83734) , 14 pins | |
| MIL-DTL-83734 (MIL-S-83734) , 16 pins | |
| MIL-DTL-83734 (MIL-S-83734) , 18 pins | |
| MIL-DTL-83734 (MIL-S-83734) , 20 pins | |
| MIL-DTL-83734 (MIL-S-83734) , 24 pins | |
| MIL-DTL-83734 (MIL-S-83734) , 32 pins | |
| MIL-DTL-83734 (MIL-S-83734) , 40 pins | |
| MIL-DTL-83734 (MIL-S-83734) , 6 pins | |
| MIL-DTL-83734 (MIL-S-83734) , 64 pins | |
| Right Angle Mount , 10 pins | |
| Right Angle Mount , 12 pins | |
| Right Angle Mount , 14 pins | |
| Right Angle Mount , 16 pins | |
| Right Angle Mount , 18 pins | |
| Right Angle Mount , 20 pins | |
| Right Angle Mount , 22 pins | |
| Right Angle Mount , 24 pins | |
| Right Angle Mount , 26 pins | |
| Right Angle Mount , 28 pins | |
| Right Angle Mount , 30 pins | |
| Right Angle Mount , 32 pins | |
| Right Angle Mount , 36 pins | |
| Right Angle Mount , 40 pins | |
| Right Angle Mount , 6 pins | |
| Right Angle Mount , 8 pins | |
| Solder Tail DIP Header SolderCup Head, 10 pins | |
| Solder Tail DIP Header SolderCup Head, 14 pins | |
| Solder Tail DIP Header SolderCup Head, 16 pins | |
| Solder Tail DIP Header SolderCup Head, 18 pins | |
| Solder Tail DIP Header SolderCup Head, 20 pins | |
| Solder Tail DIP Header SolderCup Head, 22 pins | |
| Solder Tail DIP Header SolderCup Head, 24 pins | |
| Solder Tail DIP Header SolderCup Head, 28 pins | |
| Solder Tail DIP Header SolderCup Head, 32 pins | |
| Solder Tail DIP Header SolderCup Head, 36 pins | |
| Solder Tail DIP Header SolderCup Head, 4 pins | |
| Solder Tail DIP Header SolderCup Head, 40 pins | |
| Solder Tail DIP Header SolderCup Head, 42 pins | |
| Solder Tail DIP Header SolderCup Head, 48 pins | |
| Solder Tail DIP Header SolderCup Head, 50 pins | |
| Solder Tail DIP Header SolderCup Head, 52 pins | |
| Solder Tail DIP Header SolderCup Head, 6 pins | |
| Solder Tail DIP Header SolderCup Head, 64 pins | |
| Solder Tail DIP Header SolderCup Head, 8 pins | |
| Standard Solder Tail , 14 pins | |
| Standard Solder Tail , 20 pins | |
| Standard Solder Tail , 22 pins | |
| Standard Solder Tail , 24 pins | |
| Standard Solder Tail , 32 pins | |
| Standard Solder Tail , 6 pins | |
| Surface Mount DIP , 14 pins | |
| Surface Mount DIP , 16 pins | |
| Surface Mount DIP , 18 pins | |
| Surface Mount DIP , 20 pins | |
| Surface Mount DIP , 24 pins | |
| Surface Mount DIP , 28 pins | |
| Surface Mount DIP , 32 pins | |
| Surface Mount DIP , 40 pins | |
| Surface Mount DIP , 6 pins | |
| Surface Mount DIP , 8 pins | |
| Surface Mount Horizontal Mount Pin Header .018" (0,46mm) Pin Head | |
| Surface Mount Horizontal Mount Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Surface Mount Horizontal Surface Mount Jumper | |
| Surface Mount Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Surface Mount Surface Mount Pin Header .018" (0,46mm) Pin Head | |
| Surface Mount Surface Mount Pin Header .030" (0,76mm) Pin Head | |
| Surface Mount Surface Mount Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads | |
| Surface Mount Surface Mount Socket Accepts .015"- .022" (0,38 - 0,559 mm) dia leads | |
| Surface Mount Surface Mount Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Board Stacking Pin Header .018" (0,46mm) Pin Head | |
| Through Hole Board Stacking Pin Header .025" (0,64mm) Pin Head | |
| Through Hole Board Stacking Pin Header .030" (0,76mm) Pin Head | |
| Through Hole Compliant Tail Press Fit Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Elevated Strip Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Long Solder Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Low Profile Solder Tail Socket Accepts .015"- .022" (0,38 - 0,559 mm) dia leads | |
| Through Hole Low Profile Solder Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Right Angle Pin Header .018" (0,46mm) Pin Head | |
| Through Hole Right Angle Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Solder Tail Pin Header .018" (0,46mm) Pin Head | |
| Through Hole Solder Tail Pin Header Slotted Head | |
| Through Hole Solder Tail Pin Header SolderCup Head | |
| Through Hole Solder Tail Socket with Clinch Pin Retention Pins Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Solderless Press-Fit Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Standard Solder Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Straight Wrapost Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Through Hole Wrapost with Solder Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads | |
| Wire-Wrap Tail , 18 pins | |
| Wire-Wrap Tail , 24 pins | |
| Wire-Wrap Tail , 40 pins | |
| Wire-Wrap Tail , 64 pins | |
| Wrapost Tail DIP Header SolderCup Head, 10 pins | |
| Wrapost Tail DIP Header SolderCup Head, 14 pins | |
| Wrapost Tail DIP Header SolderCup Head, 16 pins | |
| Wrapost Tail DIP Header SolderCup Head, 18 pins | |
| Wrapost Tail DIP Header SolderCup Head, 20 pins | |
| Wrapost Tail DIP Header SolderCup Head, 22 pins | |
| Wrapost Tail DIP Header SolderCup Head, 24 pins | |
| Wrapost Tail DIP Header SolderCup Head, 28 pins | |
| Wrapost Tail DIP Header SolderCup Head, 32 pins | |
| Wrapost Tail DIP Header SolderCup Head, 36 pins | |
| Wrapost Tail DIP Header SolderCup Head, 4 pins | |
| Wrapost Tail DIP Header SolderCup Head, 40 pins | |
| Wrapost Tail DIP Header SolderCup Head, 42 pins | |
| Wrapost Tail DIP Header SolderCup Head, 48 pins | |
| Wrapost Tail DIP Header SolderCup Head, 50 pins | |
| Wrapost Tail DIP Header SolderCup Head, 52 pins | |
| Wrapost Tail DIP Header SolderCup Head, 6 pins | |
| Wrapost Tail DIP Header SolderCup Head, 64 pins | |
| Wrapost Tail DIP Header SolderCup Head, 8 pins | |
| Wrapost Tail DIP Header Turret Head, 14 pins | |
| Wrapost Tail DIP Header Turret Head, 16 pins | |
| Wrapost Tail DIP Header Turret Head, 18 pins | |
| Wrapost Tail DIP Header Turret Head, 20 pins | |
| Wrapost Tail DIP Header Turret Head, 22 pins | |
| Wrapost Tail DIP Header Turret Head, 24 pins | |
| Wrapost Tail DIP Header Turret Head, 28 pins | |
| Wrapost Tail DIP Header Turret Head, 32 pins | |
| Wrapost Tail DIP Header Turret Head, 36 pins | |
| Wrapost Tail DIP Header Turret Head, 4 pins | |
| Wrapost Tail DIP Header Turret Head, 40 pins | |
| Wrapost Tail DIP Header Turret Head, 42 pins | |
| Wrapost Tail DIP Header Turret Head, 48 pins | |
| Wrapost Tail DIP Header Turret Head, 50 pins | |
| Wrapost Tail DIP Header Turret Head, 52 pins | |
| Wrapost Tail DIP Header Turret Head, 6 pins | |
| Wrapost Tail DIP Header Turret Head, 64 pins | |
| Wrapost Tail DIP Header Turret Head, 8 pins | |
| Wrapost Tail Pin Header .019" (0,48mm) Pin Head | |
| Wrapost Tail Pin Header Slotted Head | |
| Wrapost Tail Pin Header SolderCup Head | |
| Wrapost Tail Pin Header Turret Head |
| << Prev | Next >> |