Mill-Max Mfg. Corp. Datasheets for IC Sockets and Headers

IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more

Page: 1 2 3 4 5
Product Name Notes
Double Tail Header Pin with 0.012 dia. Tail
Double Tail Header Pin with 0.015 dia. Tail
Double Tail Header Pin with 0.019 dia. Tail
Double Tail Header Pin with 0.05 dia. Tail
Mill-Max is pleased to introduce new connector products designed for combined signal and power transmission. These connectors eliminate having to choose separate connectors for power and signal, simplify board layouts,...
Right Angle Pin Header .030" (0,76mm) Pin Head
Solder Cup Strip Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads
Solder Tail Pin Header SolderCup Head
Spring-Loaded Header Vertical Mount Soldercup Tail, 0.1 pitch 0.055 stroke
Standard Surface Mount PLCC Socket, 20 pins
Standard Surface Mount PLCC Socket, 28 pins
Standard Surface Mount PLCC Socket, 32 pins
Standard Surface Mount PLCC Socket, 44 pins
Standard Surface Mount PLCC Socket, 52 pins
Standard Surface Mount PLCC Socket, 68 pins
Standard Surface Mount PLCC Socket, 84 pins
Standard Through Hole PLCC Socket, 100 pins
Standard Through Hole PLCC Socket, 20 pins
Standard Through Hole PLCC Socket, 28 pins
Standard Through Hole PLCC Socket, 32 pins
Standard Through Hole PLCC Socket, 44 pins
Standard Through Hole PLCC Socket, 52 pins
Standard Through Hole PLCC Socket, 68 pins
Standard Through Hole PLCC Socket, 84 pins
Surface Mount Horizontal Mount Pin Header .028" (0,71mm) Pin Head
Surface Mount Horizontal Mount Pin Header .030" (0,76mm) Pin Head
Surface Mount Horizontal Mount Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads
Surface Mount Horizontal Mount Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads
Surface Mount Mezzanine Connector Mezzanine Socket
Surface Mount Mezzanine Connector Stamped Head
Surface Mount Shrouded Pin Header .030" (0,76mm) Pin Head
Surface Mount Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads
Surface Mount Spring-Loaded Header Horizontal Mount, 0.1 pitch 0.09 stroke
Surface Mount Spring-Loaded Header Vertical Mount SMT, - pitch
Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.05 pitch 0.055 stroke
Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.024 stroke
Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.039 stroke
Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.045 stroke
Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.055 stroke
Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.09 stroke
Surface Mount Spring-Loaded Header Vertical Mount SMT
Surface Mount Spring-Loaded Header Vertical Mount with Alignment Pins, 0.1 pitch 0.055 stroke
Surface Mount Surface Mount Pin Header .011" (0,28mm) Pin Head
Surface Mount Surface Mount Pin Header .016" (0,41mm) Pin Head
Surface Mount Surface Mount Pin Header .019" (0,48mm) Pin Head
Surface Mount Surface Mount Socket Accepts .008"- .013" (0,203 - 0,33 mm) dia leads
Surface Mount Surface Mount Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads
Surface Mount Surface Mount Socket Accepts .015"- .026" (0,38 - 0,66 mm) dia leads
Surface Mount Surface Mount Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads
Through Hole Compliant Tail Press Fit Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads
Through Hole Low Profile Solder Tail Header .030" (0,76mm) Pin Head
Through Hole Organic Fibre Plug Pass Thru Socket Accepts .025"- .036" (0,635 - 0,914 mm)dia leads
Through Hole Right Angle Pin Header .016" (0,41mm) Pin Head
Through Hole Right Angle Pin Header .019" (0,48mm) Pin Head
Through Hole Right Angle Pin Header .030" (0,76mm) Pin Head
Through Hole Right Angle Shrouded Pin Header .018" (0,46mm) Pin Head
Through Hole Right Angle Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads
Through Hole Right Angle Socket Accepts .015"- .026" (0,38 - 0,66 mm) dia leads
Through Hole Right Angle Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads
Through Hole Shrouded Pin Header .018" (0,46mm) Pin Head
Through Hole Shrouded Pin Header .030" (0,76mm) Pin Head
Through Hole Solder Tail Pin Header .011" (0,28mm) Pin Head
Through Hole Solder Tail Pin Header .016" (0,41mm) Pin Head
Through Hole Solder Tail Pin Header .019" (0,48mm) Pin Head
Through Hole Solder Tail Pin Header .030" (0,76mm) Pin Head
Through Hole Solder Tail Pin Header .040" (1,02mm) Pin Head
Through Hole Solderless Press-Fit Pin Header .030" (0,76mm) Pin Head
Through Hole Solderless Press-Fit Shrouded Pin Header .030" (0,76mm) Pin Head
Through Hole Spring-Loaded Header Horizontal Mount, 0.1 pitch 0.055 stroke
Through Hole Spring-Loaded Header Horizontal Mount, 0.1 pitch 0.09 stroke
Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.05 pitch 0.055 stroke
Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.1 pitch 0.039 stroke
Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.1 pitch 0.045 stroke
Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.1 pitch 0.055 stroke
Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.1 pitch 0.09 stroke
Through Hole Standard Solder Tail Socket Accepts .008"- .013" (0,203 - 0,33 mm) dia leads
Through Hole Standard Solder Tail Socket Accepts .015"- .026" (0,38 - 0,66 mm) dia leads
Through Hole Standard Solder Tail Socket Accepts .022"- .034" (0,559 - 0,864 mm)dia leads
Through Hole Standard Solder Tail Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads
Through Hole Standard Solder Tail Socket Accepts .037"- .043" (0,94 - 1,09 mm)dia leads
Transistor TO Socket SMT Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 10 pins
Transistor TO Socket SMT Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 3 pins
Transistor TO Socket SMT Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 4 pins
Transistor TO Socket SMT Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 8 pins
Transistor TO Socket Through-Hole Mount Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 10 pins
Transistor TO Socket Through-Hole Mount Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 3 pins
Transistor TO Socket Through-Hole Mount Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 4 pins
Transistor TO Socket Through-Hole Mount Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 8 pins
Modular contacts for use on .100” grid, available in four heights from .302” to .392”, supplied in single and double row contact strips Precision-machined piston / base and gold-plated components...

<< Prev