A.H. Systems Inc. Datasheets for Horn Antennas
Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides.
Horn Antennas: Learn more
| Product Name | Notes |
|---|---|
| Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 1 GHz to 2 GHz Individually Calibrated Receive and Transmit Rugged... | |
| Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 2 GHz to 4 GHz Individually Calibrated Receive and Transmit Rugged... | |
| Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 4 GHz to 8 GHz Individually Calibrated Receive and Transmit Rugged... | |
| The A.H. Systems' Double Ridge Guide Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 40 GHz. High gain, low VSWR,... | |
| The A.H. Systems' Double Ridge Guide Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 700 MHz to 18.0 GHz. High gain, low VSWR,... | |
| The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input... | |
| The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 26.5 GHz. High gain, low VSWR, and input handling... | |
| The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 26.5 GHz to 40 GHz. High gain, low VSWR, and input handling... | |
| The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and... |