Calibration and Repair Services
Service Detail from A.H. Systems Inc.

Annual recalibration is important to ensure repeatable and reliable data. At our facility, we calibrate our own antennas, as well as, most other brand antennas in accordance with ARP, ANSI, and IEEE specifications. Calibration data can be provided for 1, 3 and 10 meter distances up to 40 GHz. All Testing Equipment is NIST Traceable and comes with a calibration Certificate per ANSI/NCSL Z540 conforming to an internal quality system based on ISO 17025.
Advantages of antenna repair
Here are a few reasons you should consider repairing your antenna:
- Saves costs by repair rather than replacement
- Our capabilities to verify performance to antenna specifications
- Serviced by staff with extensive experience and expertise across a diverse range of products.
- If you antenna is not economically repairable our staff can assist in replacing you product with either a refurbished or new equipment solution
- Quick turnaround time
Specifications
Company Information
A.H. Systems Inc. provides repair and calibrations for any antenna, at almost any frequency range. They can provide 1 meter, 3 meter, and 10 meter calibrations, and any combination between, depending on the specification you need to satisfy.
More Information
Product Announcements