A.H. Systems Inc. Datasheets for RF Waveguide Components
RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined by the physical structure of the guide.
RF Waveguide Components: Learn more
| Product Name | Notes |
|---|---|
| Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 1 GHz to 2 GHz Individually Calibrated Receive and Transmit Rugged... | |
| Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 2 GHz to 4 GHz Individually Calibrated Receive and Transmit Rugged... | |
| Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 4 GHz to 8 GHz Individually Calibrated Receive and Transmit Rugged... | |
| The A.H. Systems' Double Ridge Guide Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 40 GHz. High gain, low VSWR,... | |
| The A.H. Systems' Double Ridge Guide Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 700 MHz to 18.0 GHz. High gain, low VSWR,... | |
| The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input... | |
| The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 26.5 GHz. High gain, low VSWR, and input handling... | |
| The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 26.5 GHz to 40 GHz. High gain, low VSWR, and input handling... | |
| The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and... |