A.H. Systems Inc. Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Description An improved 7 GHz preamplifier with input protection. Features 20 MHz to 7 GHz Input protection, improved response Increase dynamic range by 25 dB Rugged Construction New and improved! | |
| A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20... | |
| A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 28... | |
| Features Frequency Range of 18 GHz to 40 GHz High Gain Individually Calibrated (gain calibration included) Low VSWR A.H. Systems' Preamplifier line is an excellent choice with a rugged design,... | |
| Features Includes a 1 watt limiter for added protection Frequency Range of 20 MHz to 18 GHz Low Noise, High Gain Individually Calibrated (gain calibration included) A.H. Systems' Preamplifier line... |