NKE Austria GmbH Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Product Name Notes
Cylindrical roller bearings have the following key features: Single-row (design variants N, NJ, NU and NUP) and double-row (design variants NN and NNU) available Cage variants: brass (M6, MA6) and...
Cylindrical roller thrust bearings are separable axial bearings Available in single direction as standard, double direction upon request Suitable for high axial loads Insensitive to shock loads Low to medium...
Inch sized (imperial) bearings are manufactured according to various British Standards in the following product groups: Deep groove ball bearings Angular contact ball bearings Cylindrical roller bearings
Single row tapered roller bearings are separable radial bearings: Suitable for high radial loads and thrust loads (in one direction) Take up tilting moments When paired, can take up thrust...
Spherical roller bearings are non-separable double-row radial bearings, with barrel shaped rollers. Excellent alignment compensation Suitable for large radial loads Low to medium speed ratings Standards: DIN 616, DIN 635...
Spherical roller thrust bearings are separable single direction acting axial bearings Able to accommodate misalignment Suitable for high axial and some radial loads Relatively high speed ratings Standards: DIN 728...
Support rollers are cylindrical roller bearings with a thick-walled outer ring. Suitable for high radial loads, including shock loads Frequently with sphered outer rings to accommodate misalignments Standards: DIN 616...
Tapered roller bearings, IKOS design are sealed, ready-for-use, non-separable bearing units. Technical charcteristics: High radial and thrust load ratings With integrated double-lip seal Glass fibre reinforced window-type polyamide cage Pre-greased...
NKE electrically insulated rolling bearings reliably prevent current discharge. Three versions are available: Bearings with oxide ceramic insulating layers on outer ring (SQ77) or inner ring (SQ77E) – Applied with...