NKE Austria GmbH Datasheets for Cylindrical Roller Bearings
Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Cylindrical roller bearings have the following key features: Single-row (design variants N, NJ, NU and NUP) and double-row (design variants NN and NNU) available Cage variants: brass (M6, MA6) and... | |
| Inch sized (imperial) bearings are manufactured according to various British Standards in the following product groups: Deep groove ball bearings Angular contact ball bearings Cylindrical roller bearings | |
| Support rollers are cylindrical roller bearings with a thick-walled outer ring. Suitable for high radial loads, including shock loads Frequently with sphered outer rings to accommodate misalignments Standards: DIN 616... | |
| NKE electrically insulated rolling bearings reliably prevent current discharge. Three versions are available: Bearings with oxide ceramic insulating layers on outer ring (SQ77) or inner ring (SQ77E) – Applied with... |