NKE Austria GmbH Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Product Name Notes
Angular contact ball bearings are available in single row and double row configurations. Able to accommodate both radial and thrust loads Suitable for high speed operation Open and sealed versions...
Cam rollers are non-separable radial ball bearings with extra thick-walled outer rings Suitable for high radial loads, including shock loads Fitted with contacting seals (protection against contamination) Standards: DIN 616...
Deep groove ball bearings are the simplest yet the most popular bearing: Suitable for very high rotating speeds Well suited for medium high radial and axial loads in one or...
Inch sized (imperial) bearings are manufactured according to various British Standards in the following product groups: Deep groove ball bearings Angular contact ball bearings Cylindrical roller bearings
Self aligning ball bearings are non separable double-row radial bearings: Excellent alignment compensation due to the spherical outer ring raceway Suitable for low to medium radial loads and low thrust...
Thrust ball bearings are separable axial bearings Available in single direction and double direction designs Suitable for relatively high axial loads Low to medium speed ratings Standards: DIN 616, DIN...