NKE Austria GmbH Single Row Cylindrical Roller Bearings

Description
Cylindrical roller bearings have the following key features: Single-row (design variants N, NJ, NU and NUP) and double-row (design variants NN and NNU) available Cage variants: brass (M6, MA6) and polyamide (TVP3) Suitable for high radial loads High speed ratings Simple mounting due to the possibility to fit inner and outer rings separately Full complement versions available for even higher radial loads Standards: DIN 616, DIN 5412 (part 1) Application examples: industrial gearboxes, mechanical presses, electrical motors, pumps and compressors, traction motors and axle boxes for railway vehicles, steel mills, etc.
Datasheet
Description
Cylindrical roller bearings have the following key features: Single-row (design variants N, NJ, NU and NUP) and double-row (design variants NN and NNU) available Cage variants: brass (M6, MA6) and polyamide (TVP3) Suitable for high radial loads High speed ratings Simple mounting due to the possibility to fit inner and outer rings separately Full complement versions available for even higher radial loads Standards: DIN 616, DIN 5412 (part 1) Application examples: industrial gearboxes, mechanical presses, electrical motors, pumps and compressors, traction motors and axle boxes for railway vehicles, steel mills, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Row Cylindrical Roller Bearings -  - NKE Austria GmbH
Steyr, Gleink, Austria
Single Row Cylindrical Roller Bearings
Single Row Cylindrical Roller Bearings
Cylindrical roller bearings have the following key features: Single-row (design variants N, NJ, NU and NUP) and double-row (design variants NN and NNU) available Cage variants: brass (M6, MA6) and polyamide (TVP3) Suitable for high radial loads High speed ratings Simple mounting due to the possibility to fit inner and outer rings separately Full complement versions available for even higher radial loads Standards: DIN 616, DIN 5412 (part 1) Application examples: industrial gearboxes, mechanical presses, electrical motors, pumps and compressors, traction motors and axle boxes for railway vehicles, steel mills, etc.

Cylindrical roller bearings have the following key features:

  • Single-row (design variants N, NJ, NU and NUP) and double-row (design variants NN and NNU) available
  • Cage variants: brass (M6, MA6) and polyamide (TVP3)
  • Suitable for high radial loads
  • High speed ratings
  • Simple mounting due to the possibility to fit inner and outer rings separately
  • Full complement versions available for even higher radial loads
  • Standards: DIN 616, DIN 5412 (part 1)
  • Application examples: industrial gearboxes, mechanical presses, electrical motors, pumps and compressors, traction motors and axle boxes for railway vehicles, steel mills, etc.
Supplier's Site Datasheet

Technical Specifications

  NKE Austria GmbH
Product Category Roller Bearings
Product Name Single Row Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details