NKE Austria GmbH Spherical Roller Bearings

Description
Spherical roller bearings are non-separable double-row radial bearings, with barrel shaped rollers. Excellent alignment compensation Suitable for large radial loads Low to medium speed ratings Standards: DIN 616, DIN 635 (Part 2) Series: 21300, 22200, 22300, 23000, 23100, 23200, 23900, 24000, 24100 Application examples: heavy machinery (e.g. construction and mining machines), rolling mills, gear boxes, shaker screens, etc.
Description
Spherical roller bearings are non-separable double-row radial bearings, with barrel shaped rollers. Excellent alignment compensation Suitable for large radial loads Low to medium speed ratings Standards: DIN 616, DIN 635 (Part 2) Series: 21300, 22200, 22300, 23000, 23100, 23200, 23900, 24000, 24100 Application examples: heavy machinery (e.g. construction and mining machines), rolling mills, gear boxes, shaker screens, etc.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings -  - NKE Austria GmbH
Steyr, Gleink, Austria
Spherical Roller Bearings
Spherical Roller Bearings
Spherical roller bearings are non-separable double-row radial bearings, with barrel shaped rollers. Excellent alignment compensation Suitable for large radial loads Low to medium speed ratings Standards: DIN 616, DIN 635 (Part 2) Series: 21300, 22200, 22300, 23000, 23100, 23200, 23900, 24000, 24100 Application examples: heavy machinery (e.g. construction and mining machines), rolling mills, gear boxes, shaker screens, etc.

Spherical roller bearings are non-separable double-row radial bearings, with barrel shaped rollers.

  • Excellent alignment compensation
  • Suitable for large radial loads
  • Low to medium speed ratings
  • Standards: DIN 616, DIN 635 (Part 2)
  • Series: 21300, 22200, 22300, 23000, 23100, 23200, 23900, 24000, 24100
  • Application examples: heavy machinery (e.g. construction and mining machines), rolling mills, gear boxes, shaker screens, etc.
Supplier's Site

Technical Specifications

  NKE Austria GmbH
Product Category Roller Bearings
Product Name Spherical Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RAU12008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details
Roller Bearings - 2482924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details