NKE Austria GmbH Support Rollers

Description
Support rollers are cylindrical roller bearings with a thick-walled outer ring. Suitable for high radial loads, including shock loads Frequently with sphered outer rings to accommodate misalignments Standards: DIN 616 Series: STO, RSTO, NA2200, RNA2200, NATR, NATV Application examples: cam drives, tracks, conveyor systems, etc.
Description
Support rollers are cylindrical roller bearings with a thick-walled outer ring. Suitable for high radial loads, including shock loads Frequently with sphered outer rings to accommodate misalignments Standards: DIN 616 Series: STO, RSTO, NA2200, RNA2200, NATR, NATV Application examples: cam drives, tracks, conveyor systems, etc.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers -  - NKE Austria GmbH
Steyr, Gleink, Austria
Support Rollers
Support Rollers
Support rollers are cylindrical roller bearings with a thick-walled outer ring. Suitable for high radial loads, including shock loads Frequently with sphered outer rings to accommodate misalignments Standards: DIN 616 Series: STO, RSTO, NA2200, RNA2200, NATR, NATV Application examples: cam drives, tracks, conveyor systems, etc.

Support rollers are cylindrical roller bearings with a thick-walled outer ring.

  • Suitable for high radial loads, including shock loads
  • Frequently with sphered outer rings to accommodate misalignments
  • Standards: DIN 616
  • Series: STO, RSTO, NA2200, RNA2200, NATR, NATV
  • Application examples: cam drives, tracks, conveyor systems, etc.

Technical Specifications

  NKE Austria GmbH
Product Category Roller Bearings
Product Name Support Rollers
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
6mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM061406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Rotation - Cross Roller Ring - RBU15025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details