Nylatech, Inc. Datasheets for Casting Resins

Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds.
Casting Resins: Learn more

Product Name Notes
A special formulation of Liquid Lubricant encapsulated during manufacture, provides for true lubrication at the bearing surface. NYLATECH® OIL is offered for applications where maintenance lubrication is difficult or impossible.
Formulated for higher continuous operating temperatures, Nylatech® Blue is ideal for hotter environments. This heat-stabilized grade is commonly used as bushings, rollers, wear pads and wear strips in ovens, kilns...
In addition to our extensive Nylon products, Nylatech also manufactures premium Acetal Rod & Acetal Sheet (Copolymer). Nylatech Acetal offers high strength and a resistance to impact and fatigue...
MD filled nylon is one of the most popular standard grades of NYLATECH® Cast Nylon used today. NYLATECH has formulated a Hybrid of MD and OIL utilizing the same technology...
Nylatech Nythane is chemically formulated copolymer designed to offer an engineering material with the High Tensile and Compressive properties of Cast Nylon, with the impact and wear resistance of polyurethane.
Nylatech® IRG retains the basic physical properties of nylon 6 but has increased impact resistance. Since traditional cast nylon 6 materials are semi-crystalline, they are susceptible to cracking and breaking...
Nylatech® Natural Cast Nylon offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Nylatech® Natural conforms to US F.D.A 21CFR177.1500 making it...
NYLATECH® PVM (pressure/velocity/m aximum) was developed to provide a premium material for a variety of applications. Nylatech PVM is a self lubricated material with a low coefficient of friction that...
NYLATECH® SL contains a proprietary solid lubricant, which offers a lower Dynamic Coefficient of Friction, and Superior Wear Resistance to all other grades of Type 6 Monomer Cast Nylon. NYLATECH®
Nylatech’s unique manufacturing process offers a large variety of glass filled nylon grades up to 30%. This grade is often used in prototype and development work where injection molded parts...
Power-6 offers the load bearing capacity of steel with the abrasion resistance, wear resistance and noise reduction of nylon. In demanding applications where the load bearing capability of steel is...
This Molybdenum disulphide filled grade offers increased wear-resistance allowing for longer part life, decreased mating component wear, and less down time. Nylatech® MD is perfectly suited for sheaves used in...