This Molybdenum disulphide filled grade offers increased wear-resistance allowing for longer part life, decreased mating component wear, and less down time. Nylatech® MD is perfectly suited for sheaves used in the mobile crane industry, bushings, wear pads for telescoping booms, gears, and rollers found in numerous material handling systems.
Limiting PV = 3,500 psi • fpm
| Nylatech, Inc. | |
|---|---|
| Product Category | Polyamide and Nylon Resins |
| Product Number | MD |
| Product Name | Nylon Material |
| General Types | Thermoplastic |
| Process Type | CastingResin |
| Chemical System | Polyamide |
| Filler | Molybdenum disulphide filled |
| Industry | OEM or Industrial |