Nylatech® Natural Cast Nylon offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Nylatech® Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry.
As with many Nylatech® Cast Nylon grades, our unique casting process coupled with our commitment to flexibility enable us to produce a wide variety of custom cast components as well as standard rod, plate and tube sizes.
| Nylatech, Inc. | |
|---|---|
| Product Category | Polyamide and Nylon Resins |
| Product Number | Natural |
| Product Name | Nylon Material |
| General Types | Thermoplastic |
| Process Type | CastingResin |
| Chemical System | Polyamide |
| Industry | OEM or Industrial; Sanitary |
| Use Temperature | -40 to 220 F (-40 to 104 C) |