Formulated for higher continuous operating temperatures, Nylatech® Blue is ideal for hotter environments. This heat-stabilized grade is commonly used as bushings, rollers, wear pads and wear strips in ovens, kilns and industrial dryers.
| Nylatech, Inc. | |
|---|---|
| Product Category | Polyamide and Nylon Resins |
| Product Number | Blue |
| Product Name | Nylon Material |
| General Types | Thermoplastic |
| Process Type | CastingResin |
| Chemical System | Polyamide |
| Industry | OEM or Industrial |
| Use Temperature | 240 to 275 F (116 to 135 C) |