NYLATECH® SL contains a proprietary solid lubricant, which offers a lower Dynamic Coefficient of Friction, and Superior Wear Resistance to all other grades of Type 6 Monomer Cast Nylon. NYLATECH® SL is used for Dynamic applications where external lubrication is difficult or impossible. Providing in excess of 5 times longer part life than other lubricated materials, NYLATECH® SL offers significant savings in machine maintenance and down time costs. As well, it provides added assurance of part life in friction applications where other Cast Nylons may fail.
NYLATECH® SL offers:
Lowest Dynamic Coefficient of Friction ( .08 – .14 )
High PV Value ( 15,000 )
Highly wear resistant
Easily Machined
Cost Saving in Maintenance and Down Time
Non – Galling
Corrosion Resistant
Typical Applications:
Wear Strips
Bearings / Bushings
Abrasion Pads
Rollers, Guide Rails, Star Wheels (Bottling Plants)
Valve Seats
Added assurance of part life in applications where other Cast Nylons may fail
COLOR: LIGHT GREY
NYLATECH® SL contains a proprietary solid lubricant, which offers a lower Dynamic Coefficient of Friction, and Superior Wear Resistance to all other grades of Type 6 Monomer Cast Nylon. NYLATECH® SL is used for Dynamic applications where external lubrication is difficult or impossible. Providing in excess of 5 times longer part life than other lubricated materials, NYLATECH® SL offers significant savings in machine maintenance and down time costs. As well, it provides added assurance of part life in friction applications where other Cast Nylons may fail.
NYLATECH® SL offers:
- Lowest Dynamic Coefficient of Friction ( .08 – .14 )
- High PV Value ( 15,000 )
- Highly wear resistant
- Easily Machined
- Cost Saving in Maintenance and Down Time
- Non – Galling
- Corrosion Resistant
Typical Applications:
- Wear Strips
- Bearings / Bushings
- Abrasion Pads
- Rollers, Guide Rails, Star Wheels (Bottling Plants)
- Valve Seats
- Added assurance of part life in applications where other Cast Nylons may fail
COLOR: LIGHT GREY