Nylatech, Inc. Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| A special formulation of Liquid Lubricant encapsulated during manufacture, provides for true lubrication at the bearing surface. NYLATECH® OIL is offered for applications where maintenance lubrication is difficult or impossible. | |
| Formulated for higher continuous operating temperatures, Nylatech® Blue is ideal for hotter environments. This heat-stabilized grade is commonly used as bushings, rollers, wear pads and wear strips in ovens, kilns... | |
| In addition to our extensive Nylon products, Nylatech also manufactures premium Acetal Rod & Acetal Sheet (Copolymer). Nylatech Acetal offers high strength and a resistance to impact and fatigue... | |
| MD filled nylon is one of the most popular standard grades of NYLATECH® Cast Nylon used today. NYLATECH has formulated a Hybrid of MD and OIL utilizing the same technology... | |
| Nylatech Nythane is chemically formulated copolymer designed to offer an engineering material with the High Tensile and Compressive properties of Cast Nylon, with the impact and wear resistance of polyurethane. | |
| Nylatech® IRG retains the basic physical properties of nylon 6 but has increased impact resistance. Since traditional cast nylon 6 materials are semi-crystalline, they are susceptible to cracking and breaking... | |
| Nylatech® Natural Cast Nylon offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Nylatech® Natural conforms to US F.D.A 21CFR177.1500 making it... | |
| NYLATECH® PVM (pressure/velocity/m aximum) was developed to provide a premium material for a variety of applications. Nylatech PVM is a self lubricated material with a low coefficient of friction that... | |
| NYLATECH® SL contains a proprietary solid lubricant, which offers a lower Dynamic Coefficient of Friction, and Superior Wear Resistance to all other grades of Type 6 Monomer Cast Nylon. NYLATECH® | |
| Nylatech’s unique manufacturing process offers a large variety of glass filled nylon grades up to 30%. This grade is often used in prototype and development work where injection molded parts... | |
| Power-6 offers the load bearing capacity of steel with the abrasion resistance, wear resistance and noise reduction of nylon. In demanding applications where the load bearing capability of steel is... | |
| This Molybdenum disulphide filled grade offers increased wear-resistance allowing for longer part life, decreased mating component wear, and less down time. Nylatech® MD is perfectly suited for sheaves used in... |