Electro-Lite Corporation Datasheets for UV Curing Equipment

UV curing systems use ultraviolet radiation to initiate reactions and cure adhesives, coatings and other UV curable resin products.
UV Curing Equipment: Learn more

Product Name Notes
The addition of a timer to the EC-410 UV curing system allows ease of training and repeatability of process parameters. The timer can be set in increments of ten seconds...
The compact and rugged design of the EC-410 makes it the ideal wide spectrum 90 mW/cm2 spot curing system used to resolve a number of assembly applications in the electronic,...
The EC-4001 Curing Frame functions as an economic add-on to the EC-4001 system that allows safe benchtop curing while preventing any exposure of the UV light within the general work...
The EC-5 microprocessor-based UV spot curing system is perfect for clean room use, yet rugged enough to be an asset in the industrial environment. For increased application flexibilit, the EC-5...
The EC-500 is a completely contained, operator safe, chambered light exposure system. The system is available at 350nm 450nm or black light at 10 mW/cm2. The EC-500 features a digital...
The ELC-4001 flood curing system generates greater than 180 mW/cm2 of UV energy at a peak wavelength of 290nm, 365nm or 440nm. Its versatile modular design answers industries needs for...
The Electro-Cure-10 at 10 W/cm2 delivers the most UV curing power you will find in any spot curing system in its price range. The system is equipped with a rotary...
The hand-held or bench top mountable Bondwand employs a built-in, variable exposure timer of one, two, and three minute intervals as well as continuous and is an ideal tool for...
The LED-100 UV curing systems is powered by an advanced Light Emitting Diode (LED) with an output of 1.5 W/cm2. The compact, hand held unit operates from a battery and...
The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely...
The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation...