Electro-Lite Corporation Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| ELC-2500 clear is a standard potting and encapsulating material. Also used to adhere and fixture. The adhesive is clear an enables the identification of specific board populations. | |
| ELC-2728 is a semi-rigid tough material for tacking, wire bonding and gap filling. | |
| ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps --... | |
| ELC-4M12 is a Class VI medical adhesive designed for use on rigid/flexible PVC and poly carbonate. Now available with FluoroCheck for 100% visible assurance of curing completion. | |
| ELC-4M21 is designed for use with flexible joints on rigid/flexible PVC and poly carbonate. Now available with FluoroCheck for 100% visible assurance of curing completion. |