Electro-Lite Corporation Datasheets for UV Curing Adhesives

UV curing adhesives use ultraviolet (UV) light or other radiation sources to initiate curing, which allows a permanent bond without heating.
UV Curing Adhesives: Learn more

Product Name Notes
ELC-2500 clear is a standard potting and encapsulating material. Also used to adhere and fixture. The adhesive is clear an enables the identification of specific board populations.
ELC-2728 is a semi-rigid tough material for tacking, wire bonding and gap filling.
ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps --...
ELC-4M12 is a Class VI medical adhesive designed for use on rigid/flexible PVC and poly carbonate. Now available with FluoroCheck for 100% visible assurance of curing completion.
ELC-4M21 is designed for use with flexible joints on rigid/flexible PVC and poly carbonate. Now available with FluoroCheck for 100% visible assurance of curing completion.