Electro-Lite Corporation Multi-Pole LED UV Curing System 72004

Description
The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of liquid light guides and replacement lamps brings to the forefront of UV technology a zero level "cost of ownership"!
Description
The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of liquid light guides and replacement lamps brings to the forefront of UV technology a zero level "cost of ownership"!

Suppliers

Company
Product
Description
Supplier Links
Multi-Pole LED UV Curing System - 72004 - Electro-Lite Corporation
Bethel, CT, USA
Multi-Pole LED UV Curing System
72004
Multi-Pole LED UV Curing System 72004
The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of liquid light guides and replacement lamps brings to the forefront of UV technology a zero level "cost of ownership"!

The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of liquid light guides and replacement lamps brings to the forefront of UV technology a zero level "cost of ownership"!

Technical Specifications

  Electro-Lite Corporation
Product Category UV Curing Equipment
Product Number 72004
Product Name Multi-Pole LED UV Curing System
Type Chamber; Handheld; Spot / Wand; UV Module
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, Flood Curing Systems, ECE 2000 -  - Dymax
Specs
Type Flood
Intensity 105 mW/cm²
Length 8.0 inch (203 mm)
View Details
UV LED Large-Area Curing Systems - OmniCure AC7 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 395 nm
Power 40 to 160 watts
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details