Electro-Lite Corporation LED-200 UV Portable Spot System 81172

Description
The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows bonding difficult areas to reach. A microprocessor provides accurate control of timing functions and an LCD display shows operational status. This light, easy-to-use, advanced design is an excellent approach to solving bonding problems in manufacturing, field service repair and research and development.
Description
The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows bonding difficult areas to reach. A microprocessor provides accurate control of timing functions and an LCD display shows operational status. This light, easy-to-use, advanced design is an excellent approach to solving bonding problems in manufacturing, field service repair and research and development.

Suppliers

Company
Product
Description
Supplier Links
LED-200 UV Portable Spot System - 81172 - Electro-Lite Corporation
Bethel, CT, USA
LED-200 UV Portable Spot System
81172
LED-200 UV Portable Spot System 81172
The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows bonding difficult areas to reach. A microprocessor provides accurate control of timing functions and an LCD display shows operational status. This light, easy-to-use, advanced design is an excellent approach to solving bonding problems in manufacturing, field service repair and research and development.

The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows bonding difficult areas to reach. A microprocessor provides accurate control of timing functions and an LCD display shows operational status. This light, easy-to-use, advanced design is an excellent approach to solving bonding problems in manufacturing, field service repair and research and development.

Technical Specifications

  Electro-Lite Corporation
Product Category UV Curing Equipment
Product Number 81172
Product Name LED-200 UV Portable Spot System
Type Focused; Handheld; Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, Flood Curing Systems, 2000-EC -  - Dymax
Specs
Type Flood
Spectral Range UVA
Power 400 watts
View Details
UV LED Spot Curing Heads - OmniCure V3 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Type Handheld; Spot / Wand
Features LED
Spectral Range 365 nm | 385 nm | 395 nm | 405nm
View Details