Versa-Matic Pump Co. Air Driven Submersible Pumps SludgeMaster™

Description
For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59 lbs, the SludgeMaster is constructed for rough handling and long life on land, sea, or offshore. Features can run dry without damage is constructed of cast iron has a maximum head pressure of 65' vertical won't choke on small trash fits into openings as small as 14" diameter is self-draining to prevent damage in subfreezing temperatures is self-priming and continuous automatic lubricating has an optional rock screen for 1/2" solids handles abrasive substances with less wear
Description
For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59 lbs, the SludgeMaster is constructed for rough handling and long life on land, sea, or offshore. Features can run dry without damage is constructed of cast iron has a maximum head pressure of 65' vertical won't choke on small trash fits into openings as small as 14" diameter is self-draining to prevent damage in subfreezing temperatures is self-priming and continuous automatic lubricating has an optional rock screen for 1/2" solids handles abrasive substances with less wear

Suppliers

Company
Product
Description
Supplier Links
Air Driven Submersible Pumps - SludgeMaster™ - Versa-Matic Pump Co.
Mansfield, OH, USA
Air Driven Submersible Pumps
SludgeMaster™
Air Driven Submersible Pumps SludgeMaster™
For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59 lbs, the SludgeMaster is constructed for rough handling and long life on land, sea, or offshore. Features can run dry without damage is constructed of cast iron has a maximum head pressure of 65' vertical won't choke on small trash fits into openings as small as 14" diameter is self-draining to prevent damage in subfreezing temperatures is self-priming and continuous automatic lubricating has an optional rock screen for 1/2" solids handles abrasive substances with less wear

For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59 lbs, the SludgeMaster is constructed for rough handling and long life on land, sea, or offshore.

Features

  • can run dry without damage
  • is constructed of cast iron
  • has a maximum head pressure of 65' vertical
  • won't choke on small trash
  • fits into openings as small as 14" diameter
  • is self-draining to prevent damage in subfreezing temperatures
  • is self-priming and continuous automatic lubricating
  • has an optional rock screen for 1/2" solids
  • handles abrasive substances with less wear
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number SludgeMaster™
Product Name Air Driven Submersible Pumps
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Submersible Pump; Sump Pump
Discharge Pressure 28.0 psi (19.69 m of Water)
Liquid Flow 300.000 GPM (1136.36 L/min)
Discharge Size 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP4000 - ip4000 - IMI Life Science
IMI Life Science
Specs
Pump Type Syringe Pump
View Details
Water Pumps - 8170784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 2.376 GPM (9.00 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details