Reverso Pumps, Inc. Datasheets for Self Priming Pumps

Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more

Product Name Notes
Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications...
Description: Self-priming gear pump for oil, diesel or water. Appropriate for cold weather applications and moving cold, heavy oil. The GP-212 also works at a high operating duty cycle. Usually...
Description: Self-priming gear pump for oil, diesel or water. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. 12V with Reversing Switch (30-2239) 24V...
Description: Self-priming gear pump for oil. Pump only usually ships within 1 business day. Pump with switch usually ships within 3 - 5 business days. Pumps are now manufactured in...
Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 1 - 2 business days. 12V (31-2247), Features Specifications...
Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 3 - 5 business days. 220V, 50 Hz (31-2249)...
Description: Self-priming gear pump with integrated bypass for oil. Usually ships within 1 business day. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal...
Description: Self-priming vane pump that can be used for diesel fuel only. Usually ships within one business day. FITTINGS SHOWN ARE NOT INCLUDED. Ports are 1" Female BSPP. Features Specifications...
Description: Self-priming vane pump with speed control can be used for diesel fuel only. Usually ships within 5 - 7 weeks. Features Specifications Options Spare Parts Related Products For diesel...
Description: Self-priming, continuous duty, low volume gear pump that can be used for diesel, oil, and water. Usually ships within 3 - 5 business days. 220V, 60 Hz with Reversing...