Reverso Pumps, Inc. Datasheets for Gear Pumps

Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications.
Gear Pumps: Learn more

Product Name Notes
Description: Gear pump that can be used for oil. Usually ships within 3 - 5 weeks. Features Specifications Options Spare Parts Related Products Ideal for oil Available in 24 volts...
Description: Gear pump that can be used for oil. Usually ships within 3 - 5 business days. 24V Valves (45-2430)List Price $958Sale Price $372 24V with Reversing Switch (45-2431) Features...
Description: Self-priming gear pump for oil, diesel or water. Appropriate for cold weather applications and moving cold, heavy oil. The GP-212 also works at a high operating duty cycle. Usually...
Description: Self-priming gear pump for oil, diesel or water. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. 12V with Reversing Switch (30-2239) 24V...
Description: Self-priming gear pump for oil. Pump only usually ships within 1 business day. Pump with switch usually ships within 3 - 5 business days. Pumps are now manufactured in...
Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 1 - 2 business days. 12V (31-2247), Features Specifications...
Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 3 - 5 business days. 220V, 50 Hz (31-2249)...
Description: Self-priming gear pump with integrated bypass for oil. Usually ships within 1 business day. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal...
Description: Self-priming, continuous duty, low volume gear pump that can be used for diesel, oil, and water. Usually ships within 3 - 5 business days. 220V, 60 Hz with Reversing...