Reverso Pumps, Inc. Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Description: Gear pump that can be used for oil. Usually ships within 3 - 5 weeks. Features Specifications Options Spare Parts Related Products Ideal for oil Available in 24 volts... | |
| Description: Gear pump that can be used for oil. Usually ships within 3 - 5 business days. 24V Valves (45-2430)List Price $958Sale Price $372 24V with Reversing Switch (45-2431) Features... | |
| Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications... | |
| Description: Self-priming gear pump for oil, diesel or water. Appropriate for cold weather applications and moving cold, heavy oil. The GP-212 also works at a high operating duty cycle. Usually... | |
| Description: Self-priming gear pump for oil, diesel or water. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. 12V with Reversing Switch (30-2239) 24V... | |
| Description: Self-priming gear pump for oil. Pump only usually ships within 1 business day. Pump with switch usually ships within 3 - 5 business days. Pumps are now manufactured in... | |
| Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 1 - 2 business days. 12V (31-2247), Features Specifications... | |
| Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 3 - 5 business days. 220V, 50 Hz (31-2249)... | |
| Description: Self-priming gear pump with integrated bypass for oil. Usually ships within 1 business day. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal... | |
| Description: Self-priming vane pump that can be used for diesel fuel only. Usually ships within one business day. FITTINGS SHOWN ARE NOT INCLUDED. Ports are 1" Female BSPP. Features Specifications... | |
| Description: Self-priming vane pump that can be used for transferring medium viscosity oils and diesel fuel. Usually ships within one business day. 110V, 60 Hz and On/off Switch (80-2999), 1... | |
| Description: Self-priming vane pump with speed control can be used for diesel fuel only. Usually ships within 5 - 7 weeks. Features Specifications Options Spare Parts Related Products For diesel... | |
| Description: Self-priming, continuous duty, low volume gear pump that can be used for diesel, oil, and water. Usually ships within 3 - 5 business days. 220V, 60 Hz with Reversing... |