Description:
Self-priming gear pump that can be used for diesel, oil, and water.
This product is being discontinued. Usually ships within 3 - 5 business days.
220V, 50 Hz (31-2249)
220V, 50 Hz with Base and Reversing Switch (31-2259)
220V, 60 Hz, 3 Phase (31-2248)
Features Specifications Options
Spare Parts Related Products Ideal for diesel and water
Self-priming
Self-ventilated
Available in 110 and 220 volts
Available with on/off or reversing switch
Flow Rate: 8.5 GPM / 32.2 LPMAC 220V, 50 HzSelf-priming: 5 ft / 1.5m (wet gears)Lift: 50 ft / 15.2m (water)Pump: White
Available In:220V, 50 Hz - with no switch, on/off switch, or reversing switch220V, 60 Hz, 3 Phase - with no switch
On-Off-On Rocker SwitchSlow Blow Fuse
Oil Change 800 - Super DutyStrainer
| Reverso Pumps, Inc. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | Gear Pump 602 Series |
| Pump Type | Gear Pump; Positive Displacement Pump; Self-Priming Pump |