Reverso Pumps, Inc. Vane Pump 620 - Speed Control

Description
Description: Self-priming vane pump with speed control can be used for diesel fuel only. Usually ships within 5 - 7 weeks. Features Specifications Options Spare Parts Related Products For diesel only Self-priming Self-ventilated Built-in bypass Available in 110, 220, and 440 volts Flow Range: 0.5 - 18 GPM / 1.9 - 68 LPMAC 110V 60 Hz, 220V 60 Hz, 220V 3 Phase, or 440V 3 Phase Ports: 1" NPTSelf-priming: 6.7 ft / 2m (wet gears)Suction Lift: 1.5 ft / 3.5m with foot valve above liquid levelBuilt-in 100 micron filterPump: BlackBase: Marine grade starboard - white IP55 rated 110V, 60 Hz - with base and speed control220V, 60 Hz - with base and speed control220V, 60 Hz, 3 Phase - with base and speed control440V, 60 Hz, 3 Phase - with base and speed control No Spare Parts No Related Products
Datasheet
Description
Description: Self-priming vane pump with speed control can be used for diesel fuel only. Usually ships within 5 - 7 weeks. Features Specifications Options Spare Parts Related Products For diesel only Self-priming Self-ventilated Built-in bypass Available in 110, 220, and 440 volts Flow Range: 0.5 - 18 GPM / 1.9 - 68 LPMAC 110V 60 Hz, 220V 60 Hz, 220V 3 Phase, or 440V 3 Phase Ports: 1" NPTSelf-priming: 6.7 ft / 2m (wet gears)Suction Lift: 1.5 ft / 3.5m with foot valve above liquid levelBuilt-in 100 micron filterPump: BlackBase: Marine grade starboard - white IP55 rated 110V, 60 Hz - with base and speed control220V, 60 Hz - with base and speed control220V, 60 Hz, 3 Phase - with base and speed control440V, 60 Hz, 3 Phase - with base and speed control No Spare Parts No Related Products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Pump 620 - Speed Control -  - Reverso Pumps, Inc.
Davie, FL, USA
Vane Pump 620 - Speed Control
Vane Pump 620 - Speed Control
Description: Self-priming vane pump with speed control can be used for diesel fuel only. Usually ships within 5 - 7 weeks. Features Specifications Options Spare Parts Related Products For diesel only Self-priming Self-ventilated Built-in bypass Available in 110, 220, and 440 volts Flow Range: 0.5 - 18 GPM / 1.9 - 68 LPMAC 110V 60 Hz, 220V 60 Hz, 220V 3 Phase, or 440V 3 Phase Ports: 1" NPTSelf-priming: 6.7 ft / 2m (wet gears)Suction Lift: 1.5 ft / 3.5m with foot valve above liquid levelBuilt-in 100 micron filterPump: BlackBase: Marine grade starboard - white IP55 rated 110V, 60 Hz - with base and speed control220V, 60 Hz - with base and speed control220V, 60 Hz, 3 Phase - with base and speed control440V, 60 Hz, 3 Phase - with base and speed control No Spare Parts No Related Products

Description:
Self-priming vane pump with speed control can be used for diesel fuel only.
Usually ships within 5 - 7 weeks.
Features Specifications Options Spare Parts Related Products For diesel only
Self-priming
Self-ventilated
Built-in bypass
Available in 110, 220, and 440 volts
Flow Range: 0.5 - 18 GPM / 1.9 - 68 LPMAC 110V 60 Hz, 220V 60 Hz, 220V 3 Phase, or 440V 3 Phase Ports: 1" NPTSelf-priming: 6.7 ft / 2m (wet gears)Suction Lift: 1.5 ft / 3.5m with foot valve above liquid levelBuilt-in 100 micron filterPump: BlackBase: Marine grade starboard - white IP55 rated
110V, 60 Hz - with base and speed control220V, 60 Hz - with base and speed control220V, 60 Hz, 3 Phase - with base and speed control440V, 60 Hz, 3 Phase - with base and speed control
No Spare Parts
No Related Products

Supplier's Site Datasheet

Technical Specifications

  Reverso Pumps, Inc.
Product Category Liquid Handling Pumps
Product Name Vane Pump 620 - Speed Control
Pump Type Positive Displacement Pump; Rotary Vane Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S07 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 23.000 GPM (0.00 to 87.12 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details