Reverso Pumps, Inc. Impeller Pump OP-6

Description
Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water Reversible: Transfers hot or cold oil quickly and cleanly to and from the oil pan 3-Position switch (On-Off-On) Safety lock prevents accidental activation Easy operation: Flow is in direction of switch Available in 12 and 24 volts Flow Rate: 3 GPM / 11.35 LPM DC 12V or 24V Ports: (Ext) 3/4" Male Hose, (Int) 3/8" Female NPT Self-priming: 3 ft / 0.91m (wet gears) Max Work Pressure: 15 psi / 1 bar Standard nitrile impeller for oil or water Optional fluoroelastomer impeller for diesel or oil Available In:12V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water) 24V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water) ImpellerRepair KitRebuild KitSlow Blow FusePump Head Assembly No Related Products
Datasheet
Description
Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water Reversible: Transfers hot or cold oil quickly and cleanly to and from the oil pan 3-Position switch (On-Off-On) Safety lock prevents accidental activation Easy operation: Flow is in direction of switch Available in 12 and 24 volts Flow Rate: 3 GPM / 11.35 LPM DC 12V or 24V Ports: (Ext) 3/4" Male Hose, (Int) 3/8" Female NPT Self-priming: 3 ft / 0.91m (wet gears) Max Work Pressure: 15 psi / 1 bar Standard nitrile impeller for oil or water Optional fluoroelastomer impeller for diesel or oil Available In:12V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water) 24V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water) ImpellerRepair KitRebuild KitSlow Blow FusePump Head Assembly No Related Products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impeller Pump OP-6 -  - Reverso Pumps, Inc.
Davie, FL, USA
Impeller Pump OP-6
Impeller Pump OP-6
Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water Reversible: Transfers hot or cold oil quickly and cleanly to and from the oil pan 3-Position switch (On-Off-On) Safety lock prevents accidental activation Easy operation: Flow is in direction of switch Available in 12 and 24 volts Flow Rate: 3 GPM / 11.35 LPM DC 12V or 24V Ports: (Ext) 3/4" Male Hose, (Int) 3/8" Female NPT Self-priming: 3 ft / 0.91m (wet gears) Max Work Pressure: 15 psi / 1 bar Standard nitrile impeller for oil or water Optional fluoroelastomer impeller for diesel or oil Available In:12V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water) 24V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water) ImpellerRepair KitRebuild KitSlow Blow FusePump Head Assembly No Related Products

Description:
Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4.
Usually ships within 1 business day.
Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water
Reversible: Transfers hot or cold oil quickly and cleanly to and from the oil pan
3-Position switch (On-Off-On)
Safety lock prevents accidental activation
Easy operation: Flow is in direction of switch
Available in 12 and 24 volts
Flow Rate: 3 GPM / 11.35 LPM DC 12V or 24V Ports: (Ext) 3/4" Male Hose, (Int) 3/8" Female NPT Self-priming: 3 ft / 0.91m (wet gears) Max Work Pressure: 15 psi / 1 bar Standard nitrile impeller for oil or water Optional fluoroelastomer impeller for diesel or oil
Available In:12V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water) 24V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water)
ImpellerRepair KitRebuild KitSlow Blow FusePump Head Assembly
No Related Products

Supplier's Site Datasheet

Technical Specifications

  Reverso Pumps, Inc.
Product Category Liquid Handling Pumps
Product Name Impeller Pump OP-6
Pump Type Flexible Impeller; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
06B52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details