Bio-Rad Laboratories, Inc. PEEK Tubing 760-0604

Description
Pkg of 1, 1/16" OD x 0.020" ID x 30' high-pressure tubing, rated to 5,000 psi, orange Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon FEP tubing — recommended for pre-pump connections. It can withstand medium pressure and is translucent, semiflexible, chemically inert, and autoclavable Tefzel or PEEK tubing — recommended for post-pump connections; both withstand high pressure and are chemically inert and autoclavable. Tefzel is translucent and slightly flexible. PEEK is opaque; the color indicates the inside diameter Tubing kits — set of premade tubing with fittings to simplify setup of the BioLogic DuoFlow system
Description
Pkg of 1, 1/16" OD x 0.020" ID x 30' high-pressure tubing, rated to 5,000 psi, orange Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon FEP tubing — recommended for pre-pump connections. It can withstand medium pressure and is translucent, semiflexible, chemically inert, and autoclavable Tefzel or PEEK tubing — recommended for post-pump connections; both withstand high pressure and are chemically inert and autoclavable. Tefzel is translucent and slightly flexible. PEEK is opaque; the color indicates the inside diameter Tubing kits — set of premade tubing with fittings to simplify setup of the BioLogic DuoFlow system

Suppliers

Company
Product
Description
Supplier Links
PEEK Tubing - 760-0604 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
PEEK Tubing
760-0604
PEEK Tubing 760-0604
Pkg of 1, 1/16" OD x 0.020" ID x 30' high-pressure tubing, rated to 5,000 psi, orange Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon FEP tubing — recommended for pre-pump connections. It can withstand medium pressure and is translucent, semiflexible, chemically inert, and autoclavable Tefzel or PEEK tubing — recommended for post-pump connections; both withstand high pressure and are chemically inert and autoclavable. Tefzel is translucent and slightly flexible. PEEK is opaque; the color indicates the inside diameter Tubing kits — set of premade tubing with fittings to simplify setup of the BioLogic DuoFlow system

Pkg of 1, 1/16" OD x 0.020" ID x 30' high-pressure tubing, rated to 5,000 psi, orange

Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits:

  • Teflon FEP tubing — recommended for pre-pump connections. It can withstand medium pressure and is translucent, semiflexible, chemically inert, and autoclavable
  • Tefzel or PEEK tubing — recommended for post-pump connections; both withstand high pressure and are chemically inert and autoclavable. Tefzel is translucent and slightly flexible. PEEK is opaque; the color indicates the inside diameter
  • Tubing kits — set of premade tubing with fittings to simplify setup of the BioLogic DuoFlow system
Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Tubing
Product Number 760-0604
Product Name PEEK Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details