Tamura Corporation of America DC:DC Power Modules - BPM Series

Description
BPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the output smoothing capacitor externally enables the easy creation of power switching with high-efficiency , low standby power. Most Suitable for 40W or less applications Easy to design compact AC/DC due to small number of external components Potential design evaluation time savings ; EMC, open/short circuit testing, etc. Enables significant reduction in power consumption of no-load and light load Unique Tamura design insures significant reduction in "buzz" under light conditions for lower noise level
Datasheet
Description
BPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the output smoothing capacitor externally enables the easy creation of power switching with high-efficiency , low standby power. Most Suitable for 40W or less applications Easy to design compact AC/DC due to small number of external components Potential design evaluation time savings ; EMC, open/short circuit testing, etc. Enables significant reduction in power consumption of no-load and light load Unique Tamura design insures significant reduction in "buzz" under light conditions for lower noise level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC:DC Power Modules - BPM Series -  - Tamura Corporation of America
Escondido, CA, USA
DC:DC Power Modules - BPM Series
DC:DC Power Modules - BPM Series
BPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the output smoothing capacitor externally enables the easy creation of power switching with high-efficiency , low standby power. Most Suitable for 40W or less applications Easy to design compact AC/DC due to small number of external components Potential design evaluation time savings ; EMC, open/short circuit testing, etc. Enables significant reduction in power consumption of no-load and light load Unique Tamura design insures significant reduction in "buzz" under light conditions for lower noise level

BPM series is

A series of energy-saving switching power modules with

  • built-in Switching Transformers
  • controls IC
  • control Circuits and Switching Elements (FET)

High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the output smoothing capacitor externally enables the easy creation of power switching with high-efficiency , low standby power.

  • Most Suitable for 40W or less applications
  • Easy to design compact AC/DC due to small number of external components
  • Potential design evaluation time savings ; EMC, open/short circuit testing, etc.
  • Enables significant reduction in power consumption of no-load and light load
  • Unique Tamura design insures significant reduction in "buzz" under light conditions for lower noise level
Supplier's Site Datasheet

Technical Specifications

  Tamura Corporation of America
Product Category Power Supplies
Product Name DC:DC Power Modules - BPM Series
Type DC Power Supply; DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Photovoltaic Applications
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details