Proportion-Air, Inc. AC to DC Power Supply PS4515

Description
15Vdc output voltage 2.8 A output current 110 to 240 VAC input power DIN rail mounted Built in EMI filter, low ripple noise High efficiency, low working temperature CE & UL approved Short circuit / over load protection
Description
15Vdc output voltage 2.8 A output current 110 to 240 VAC input power DIN rail mounted Built in EMI filter, low ripple noise High efficiency, low working temperature CE & UL approved Short circuit / over load protection

Suppliers

Company
Product
Description
Supplier Links
AC to DC Power Supply - PS4515 - Proportion-Air, Inc.
McCordsville, IN, USA
AC to DC Power Supply
PS4515
AC to DC Power Supply PS4515
15Vdc output voltage 2.8 A output current 110 to 240 VAC input power DIN rail mounted Built in EMI filter, low ripple noise High efficiency, low working temperature CE & UL approved Short circuit / over load protection
  • 15Vdc output voltage
  • 2.8 A output current
  • 110 to 240 VAC input power
  • DIN rail mounted
  • Built in EMI filter, low ripple noise
  • High efficiency, low working temperature
  • CE & UL approved
  • Short circuit / over load protection
Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Power Supplies
Product Number PS4515
Product Name AC to DC Power Supply
Type DC Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6971-ea-bt-20920-40-triple-4u-32190 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 40 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details