ASAP Semiconductor LLC Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
80
90
100
110
120
130
139
140
141
142
143
144
145
146
147
148
149
150
151
160
170
180
190
200
210
250
300
350
354
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 10V 100W Isolated 1 66V 160V 10V - - * 100W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 10V 100W Isolated 1 66V 160V 10V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 10V 100W Isolated 1 66V 160V 10V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 10V 100W Isolated 1 66V 160V 10V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 10V 100W Isolated 1 66V 160V 10V - - * 100W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 10V 150W Isolated 1 66V 160V 10V - - * 150W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 10V 150W Isolated 1 66V 160V 10V - - * 150W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 10V 150W Isolated 1 66V 160V 10V - - * 150W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 10V 150W Isolated 1 66V 160V 10V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 10V 150W Isolated 1 66V 160V 10V - - * 150W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 10V 50W Isolated 1 66V 160V 10V - - * 50W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 10V 50W Isolated 1 66V 160V 10V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 10V 50W Isolated 1 66V 160V 10V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 10V 50W Isolated 1 66V 160V 10V - - * 50W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 10V 50W Isolated 1 66V 160V 10V - - * 50W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 10V 75W Isolated 1 66V 160V 10V - - * 75W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 10V 75W Isolated 1 66V 160V 10V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 10V 75W Isolated 1 66V 160V 10V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 10V 75W Isolated 1 66V 160V 10V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 10V 75W Isolated 1 66V 160V 10V - - * 75W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 13.8V 100W Isolated 1 66V 160V 13.8V - - * 100W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 13.8V 100W Isolated 1 66V 160V 13.8V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 13.8V 100W Isolated 1 66V 160V 13.8V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 13.8V 100W Isolated 1 66V 160V 13.8V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 13.8V 100W Isolated 1 66V 160V 13.8V - - * 100W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 13.8V 150W Isolated 1 66V 160V 13.8V - - * 150W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 13.8V 150W Isolated 1 66V 160V 13.8V - - * 150W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 13.8V 150W Isolated 1 66V 160V 13.8V - - * 150W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 13.8V 150W Isolated 1 66V 160V 13.8V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 13.8V 150W Isolated 1 66V 160V 13.8V - - * 150W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 13.8V 50W Isolated 1 66V 160V 13.8V - - * 50W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 13.8V 50W Isolated 1 66V 160V 13.8V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 13.8V 50W Isolated 1 66V 160V 13.8V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 13.8V 50W Isolated 1 66V 160V 13.8V - - * 50W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 13.8V 50W Isolated 1 66V 160V 13.8V - - * 50W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 13.8V 75W Isolated 1 66V 160V 13.8V - - * 75W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 13.8V 75W Isolated 1 66V 160V 13.8V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 13.8V 75W Isolated 1 66V 160V 13.8V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 13.8V 75W Isolated 1 66V 160V 13.8V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 13.8V 75W Isolated 1 66V 160V 13.8V - - * 75W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 18.5V 100W Isolated 1 66V 160V 18.5V - - * 100W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 18.5V 100W Isolated 1 66V 160V 18.5V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 18.5V 100W Isolated 1 66V 160V 18.5V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 18.5V 100W Isolated 1 66V 160V 18.5V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 18.5V 100W Isolated 1 66V 160V 18.5V - - * 100W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 18.5V 150W Isolated 1 66V 160V 18.5V - - * 150W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 18.5V 150W Isolated 1 66V 160V 18.5V - - * 150W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 18.5V 150W Isolated 1 66V 160V 18.5V - - * 150W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 18.5V 150W Isolated 1 66V 160V 18.5V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 18.5V 150W Isolated 1 66V 160V 18.5V - - * 150W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 18.5V 50W Isolated 1 66V 160V 18.5V - - * 50W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 18.5V 50W Isolated 1 66V 160V 18.5V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 18.5V 50W Isolated 1 66V 160V 18.5V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 18.5V 50W Isolated 1 66V 160V 18.5V - - * 50W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 18.5V 50W Isolated 1 66V 160V 18.5V - - * 50W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 18.5V 75W Isolated 1 66V 160V 18.5V - - * 75W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 18.5V 75W Isolated 1 66V 160V 18.5V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 18.5V 75W Isolated 1 66V 160V 18.5V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 18.5V 75W Isolated 1 66V 160V 18.5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 18.5V 75W Isolated 1 66V 160V 18.5V - - * 75W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 28V 100W Isolated 1 66V 160V 28V - - * 100W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 28V 100W Isolated 1 66V 160V 28V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 28V 100W Isolated 1 66V 160V 28V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 28V 100W Isolated 1 66V 160V 28V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 28V 100W Isolated 1 66V 160V 28V - - * 100W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 66V 160V 28V - - * 150W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 66V 160V 28V - - * 150W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 66V 160V 28V - - * 150W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 66V 160V 28V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 66V 160V 28V - - * 150W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 28V 50W Isolated 1 66V 160V 28V - - * 50W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 28V 50W Isolated 1 66V 160V 28V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 28V 50W Isolated 1 66V 160V 28V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 28V 50W Isolated 1 66V 160V 28V - - * 50W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 28V 50W Isolated 1 66V 160V 28V - - * 50W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 28V 75W Isolated 1 66V 160V 28V - - * 75W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 28V 75W Isolated 1 66V 160V 28V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 28V 75W Isolated 1 66V 160V 28V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 28V 75W Isolated 1 66V 160V 28V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 28V 75W Isolated 1 66V 160V 28V - - * 75W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 6.5V 100W Isolated 1 66V 160V 6.5V - - * 100W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 6.5V 100W Isolated 1 66V 160V 6.5V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 7.5V 100W Isolated 1 66V 160V 7.5V - - * 100W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 7.5V 100W Isolated 1 66V 160V 7.5V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 7.5V 100W Isolated 1 66V 160V 7.5V - - * 100W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 7.5V 100W Isolated 1 66V 160V 7.5V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 7.5V 100W Isolated 1 66V 160V 7.5V - - * 100W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 7.5V 50W Isolated 1 66V 160V 7.5V - - * 50W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 7.5V 50W Isolated 1 66V 160V 7.5V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 7.5V 50W Isolated 1 66V 160V 7.5V - - * 50W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 7.5V 50W Isolated 1 66V 160V 7.5V - - * 50W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 7.5V 50W Isolated 1 66V 160V 7.5V - - * 50W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... | |
| CONVERTER MOD DC/DC 7.5V 75W Isolated 1 66V 160V 7.5V - - * 75W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm... | |
| CONVERTER MOD DC/DC 7.5V 75W Isolated 1 66V 160V 7.5V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 7.5V 75W Isolated 1 66V 160V 7.5V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm... | |
| CONVERTER MOD DC/DC 7.5V 75W Isolated 1 66V 160V 7.5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm... | |
| CONVERTER MOD DC/DC 7.5V 75W Isolated 1 66V 160V 7.5V - - * 75W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm... |
| << Prev | Next >> |