Unique Welding & Fabricating (UWF) Fluid Path Hose Reels R33200X2L-39-11x11-13

Description
For 1 1/4" to 2" I.D. Hose (INVERTED STYLE) Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" Victaulic x 90º is standard. 2" Victaulic x 1 1/2 " NPTF straight (optional) Rewind: Manual friction brake is standard. Explosion or Non-explosion proof electric motor, pneumatic air motor, or hydraulic motor. Air operated caliper brake is available at extra cost. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires little maintenance. Pressure: 300 p.s.i. standard for cast aluminium fluid path. Other pressures can be accommodated at extra cost. Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC) Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory
Description
For 1 1/4" to 2" I.D. Hose (INVERTED STYLE) Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" Victaulic x 90º is standard. 2" Victaulic x 1 1/2 " NPTF straight (optional) Rewind: Manual friction brake is standard. Explosion or Non-explosion proof electric motor, pneumatic air motor, or hydraulic motor. Air operated caliper brake is available at extra cost. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires little maintenance. Pressure: 300 p.s.i. standard for cast aluminium fluid path. Other pressures can be accommodated at extra cost. Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC) Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Fluid Path Hose Reels - R33200X2L-39-11x11-13 - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Fluid Path Hose Reels
R33200X2L-39-11x11-13
Fluid Path Hose Reels R33200X2L-39-11x11-13
For 1 1/4" to 2" I.D. Hose (INVERTED STYLE) Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" Victaulic x 90º is standard. 2" Victaulic x 1 1/2 " NPTF straight (optional) Rewind: Manual friction brake is standard. Explosion or Non-explosion proof electric motor, pneumatic air motor, or hydraulic motor. Air operated caliper brake is available at extra cost. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires little maintenance. Pressure: 300 p.s.i. standard for cast aluminium fluid path. Other pressures can be accommodated at extra cost. Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC) Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

For 1 1/4" to 2" I.D. Hose
(INVERTED STYLE)
Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications.
Inlet: 2" Victaulic x 90º is standard. 2" Victaulic x 1 1/2 " NPTF straight (optional)
Rewind: Manual friction brake is standard. Explosion or Non-explosion proof electric motor, pneumatic air motor, or hydraulic motor. Air operated caliper brake is available at extra cost.
Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification.
Spool: Heavy gauge steel and rolled head edges for added strength and safety.
Bearings: Self-lubricating and self-aligning bearings requires little maintenance.
Pressure: 300 p.s.i. standard for cast aluminium fluid path. Other pressures can be accommodated at extra cost.
Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC)
Notes:
-Many more sizes available from standard components, please consult factory
-Standard paint color-grey, other colors available, please consult factory

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Reels
Product Number R33200X2L-39-11x11-13
Product Name Fluid Path Hose Reels
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 39 inch (991 mm)
Core Diameter 11.25 inch (286 mm)
Inside Traverse 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Rescue Reel - F1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details