Unique Welding & Fabricating (UWF) Fluid Path Hose Reels R2100-47-2-10

Description
Petroleum Service-Single Wrap Series R2100 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C electric motor, compressed air motor or hydraulic motor. Inlet: 2" victaulic is standard 90º swivel joints may be specified at no extra cost. Gooseneck: 1", 1 1/4", 1 1/2" or 2" female/male NPT is available. Specify male/female fitting & hose size when ordering. Product Temperature: From -80º to +450ºF, and standard pressures to 300 psi. Other temperatures or pressures can be furnished at extra cost. Consult factory. Brakes and Locks: Air operated caliper brake and idler ass'y is standard. Manual friction brake optional, Material: Standard frame and spool assembly are of steel or aluminum construction. Notes: - 3" Straight victaulic inlet and 3" female NPT gooseneck are standard on 3" reels. - Many more sizes available from standard components, please consult factory - Standard paint color-grey, other colors available, please consult factory
Description
Petroleum Service-Single Wrap Series R2100 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C electric motor, compressed air motor or hydraulic motor. Inlet: 2" victaulic is standard 90º swivel joints may be specified at no extra cost. Gooseneck: 1", 1 1/4", 1 1/2" or 2" female/male NPT is available. Specify male/female fitting & hose size when ordering. Product Temperature: From -80º to +450ºF, and standard pressures to 300 psi. Other temperatures or pressures can be furnished at extra cost. Consult factory. Brakes and Locks: Air operated caliper brake and idler ass'y is standard. Manual friction brake optional, Material: Standard frame and spool assembly are of steel or aluminum construction. Notes: - 3" Straight victaulic inlet and 3" female NPT gooseneck are standard on 3" reels. - Many more sizes available from standard components, please consult factory - Standard paint color-grey, other colors available, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Fluid Path Hose Reels - R2100-47-2-10 - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Fluid Path Hose Reels
R2100-47-2-10
Fluid Path Hose Reels R2100-47-2-10
Petroleum Service-Single Wrap Series R2100 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C electric motor, compressed air motor or hydraulic motor. Inlet: 2" victaulic is standard 90º swivel joints may be specified at no extra cost. Gooseneck: 1", 1 1/4", 1 1/2" or 2" female/male NPT is available. Specify male/female fitting & hose size when ordering. Product Temperature: From -80º to +450ºF, and standard pressures to 300 psi. Other temperatures or pressures can be furnished at extra cost. Consult factory. Brakes and Locks: Air operated caliper brake and idler ass'y is standard. Manual friction brake optional, Material: Standard frame and spool assembly are of steel or aluminum construction. Notes: - 3" Straight victaulic inlet and 3" female NPT gooseneck are standard on 3" reels. - Many more sizes available from standard components, please consult factory - Standard paint color-grey, other colors available, please consult factory

Petroleum Service-Single Wrap
Series R2100
1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose
Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C electric motor, compressed air motor or hydraulic motor.
Inlet: 2" victaulic is standard 90º swivel joints may be specified at no extra cost.
Gooseneck: 1", 1 1/4", 1 1/2" or 2" female/male NPT is available. Specify male/female fitting & hose size when ordering.
Product Temperature: From -80º to +450ºF, and standard pressures to 300 psi. Other temperatures or pressures can be furnished at extra cost. Consult factory.
Brakes and Locks: Air operated caliper brake and idler ass'y is standard. Manual friction brake optional,
Material: Standard frame and spool assembly are of steel or aluminum construction.
Notes:
- 3" Straight victaulic inlet and 3" female NPT gooseneck are standard on 3" reels.
- Many more sizes available from standard components, please consult factory
- Standard paint color-grey, other colors available, please consult factory

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Reels
Product Number R2100-47-2-10
Product Name Fluid Path Hose Reels
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Hose Reel - N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reels - 2309384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 65.62 ft (200 dm)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details